Win Source Part Number: 1257917-SN74AUP1G14D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.1V ~ 0.8V
Logic Level - High: 0.6V ~ 2.29V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47546-2,296-4754
Base Product Number: 74AUP1G14
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Low-Power Single Schmitt-Trigger Inverter 5-X2SON -40 to 85 Product overview: SN74AUP1G14DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DPWR can be used for catalog matching and distributor lookup.
IC INVERT SCHMITT 1CH 1IN 5X2SON
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
IC INVERT SCHMITT 1CH 1IN 5X2SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257917-SN74AUP1G14DPWR | 296-47546-2-ND | 705-SN74AUP1G14DPWR | SN74AUP1G14DPWR | SN74AUP1G14DPWR | SN74AUP1G14DPWR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Low-Power Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0.6V ~ 2.29V (Low), 0.1V ~ 0.8V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 6.2 ns | 6.2 ns | ||||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA |