Texas Instruments 3.6V Logic IC SN74AUP1G14DCKRG4

Description
Schmitt-Trigger Inverter, 1-Bit, CMOS, SC-88, 3.6V Product overview: SN74AUP1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schmitt-Trigger Inverter, 1-Bit, CMOS, SC-88, 3.6V Product overview: SN74AUP1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DCKRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V Logic IC - 705-SN74AUP1G14DCKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schmitt-Trigger Inverter, 1-Bit, CMOS, SC-88, 3.6V Product overview: SN74AUP1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DCKRG 4 can be used for catalog matching and distributor lookup.

Schmitt-Trigger Inverter, 1-Bit, CMOS, SC-88, 3.6V Product overview: SN74AUP1G14DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G14DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G14DCKRG4 - 1094910-SN74AUP1G14DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G14DCKRG4
1094910-SN74AUP1G14DCKRG4
Logic - Logic - Gates and Inverters - SN74AUP1G14DCKRG4 1094910-SN74AUP1G14DCKRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094910-SN74AUP1G14D CKRG4 Packaging: Tape & Reel (TR) Length: 2 mm Number of Circuits: 1 Mounting: SMD (SMT) Number of Inputs: 1 Number of Elements: 1 Thickness: 900 µm Height: 1.1 mm Weight: 2.494758 mg Number of Bits: 1 Number of Pins: 5 High Level Output Current: -4 mA Low Level Output Current: 4 mA Quiescent Current: 500 nA Propagation Delay: 6.2 ns Output Current: 4 mA Width: 1.25 mm Categories: Logic - Gates and Inverters Case / Package: SC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 800 mV Turn-On Delay Time: 20.5 ns Logic Function: Buffer, Inverter, Schmitt Trigger

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094910-SN74AUP1G14DCKRG4
Packaging: Tape & Reel (TR)
Length: 2 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Inputs: 1
Number of Elements: 1
Thickness: 900 µm
Height: 1.1 mm
Weight: 2.494758 mg
Number of Bits: 1
Number of Pins: 5
High Level Output Current: -4 mA
Low Level Output Current: 4 mA
Quiescent Current: 500 nA
Propagation Delay: 6.2 ns
Output Current: 4 mA
Width: 1.25 mm
Categories: Logic - Gates and Inverters
Case / Package: SC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 800 mV
Turn-On Delay Time: 20.5 ns
Logic Function: Buffer, Inverter, Schmitt Trigger

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74AUP1G14DCKRG4 1094910-SN74AUP1G14DCKRG4
Product Name 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G14DCKRG4
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT
Supply Voltage 3.6V
Inputs 1 1
Propagation Delay 6.2 ns 6.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5451FM - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL
IC Package Type Other; CFP
View Details
2 suppliers
Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Logic Gates - 1697213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details