The SN74AUP1G14DBVR is a low-power single Schmitt-trigger inverter designed by Texas Instruments, optimized for battery-powered portable applications. It operates over a wide voltage range of 0.8 V to 3.6 V, ensuring low static power consumption with a maximum I_CC of 0.9 µA. The device features Schmitt-trigger inputs that enhance noise immunity and allow for slow input transitions, making it suitable for various applications including smartphones, AV receivers, and portable media players. It supports partial-power-down mode through its I_off circuitry, preventing current backflow and potential damage when powered down. The inverter is available in multiple package options, including the SOT-23 (DBV) package, which measures 2.90 mm x 1.60 mm. The device is rated for operation in temperatures ranging from -40°C to 85°C, making it versatile for different environmental conditions.
Low-Power Single Schmitt-Trigger Inverter 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74AUP1G14DBVR |
| Product Name | SN74AUP1G14 Low-Power Single Schmitt-Trigger Inverter |
| Features | RoHS |