Manufacturer: Texas Instruments
Win Source Part Number: 1254078-SN74AUP1G125
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-XFBGA, DSBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AUP1G125
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Alternative Parts (Cross-Reference): 74AUP1G125DBVTG4; 74AUP1G125DBVRE4; 74AUP1G125DBVTE4;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 1254078-SN74AUP1G125YZPR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUP1G125YZPR |
| Package Type | Surface Mount; SMD |