Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08YZPR

Description
Low-Power Single 2-Input Positive-AND Gate 5-DSBGA -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 5-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08YZPR - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08YZPR
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08YZPR
Low-Power Single 2-Input Positive-AND Gate 5-DSBGA -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G08YZPR - 029889-SN74AUP1G08YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08YZPR
029889-SN74AUP1G08YZPR
Logic - Logic - Gates and Inverters - SN74AUP1G08YZPR 029889-SN74AUP1G08YZPR
Manufacturer: Texas Instruments Win Source Part Number: 029889-SN74AUP1G08YZ PR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029889-SN74AUP1G08YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74AUP1G08YZPR - Rochester Electronics
Newburyport, MA, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate

SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate

Supplier's Site Datasheet
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G08YZPR
Low-Power 3.6V Logic IC 705-SN74AUP1G08YZPR
Low-Power CMOS AND Gate, 2-Input, 3.6V, 85°C, SM Product overview: SN74AUP1G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08YZPR can be used for catalog matching and distributor lookup.

Low-Power CMOS AND Gate, 2-Input, 3.6V, 85°C, SM Product overview: SN74AUP1G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-17366-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17366-2-ND
Gates and Inverters 296-17366-2-ND
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-17366-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17366-1-ND
Gates and Inverters 296-17366-1-ND
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Gates and Inverters - 296-17366-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17366-6-ND
Gates and Inverters 296-17366-6-ND
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08YZPR
IC GATE AND 1CH 2-INP 5DSBGA

IC GATE AND 1CH 2-INP 5DSBGA

Supplier's Site
Gates and Inverters - SN74AUP1G08YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08YZPR
Gates and Inverters SN74AUP1G08YZPR
AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Logic - Gates and Inverters - SN74AUP1G08YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08YZPR
Logic - Gates and Inverters SN74AUP1G08YZPR
IC GATE AND 1CH 2-INP 5DSBGA

IC GATE AND 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08YZPR
Logic Gates SN74AUP1G08YZPR
Logic Gates LoPwrSngl 2Inpt+Gt

Logic Gates LoPwrSngl 2Inpt+Gt

Buy Now Datasheet
Gates and Inverters - SN74AUP1G08YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G08YZPR
Gates and Inverters SN74AUP1G08YZPR
IC GATE AND 1CH 2-INP 5DSBGA

IC GATE AND 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08YZPR 029889-SN74AUP1G08YZPR SN74AUP1G08YZPR 705-SN74AUP1G08YZPR 296-17366-2-ND SN74AUP1G08YZPR SN74AUP1G08YZPR SN74AUP1G08YZPR SN74AUP1G08YZPR SN74AUP1G08YZPR
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AUP1G08YZPR Low-Power 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 3.6V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT10 High Speed CMOS Logic Triple 3-Input NAND Gates - 5962-8984301CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers