Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85
AND Gate 1-Element 2-IN CMOS 6-Pin X2SON T/R Product overview: SN74AUP1G08DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DSFR can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel 6-SON (1x1)
AND Gate IC 1 Channel 6-SON (1x1)
AND Gate IC 1 Channel 6-SON (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 029888-SN74AUP1G08DS
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SON (1x1)
Dimension: 6-XFDFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
IC GATE AND 1CH 2-INP 6SON
AND Gate IC 1 Channel 6-SON (1x1)
IC GATE AND 1CH 2-INP 6SON
IC GATE AND 1CH 2-INP 6SON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G08DSFR | 705-SN74AUP1G08DSFR | 296-25616-2-ND | 029888-SN74AUP1G08DSFR | SN74AUP1G08DSFR | SN74AUP1G08DSFR | SN74AUP1G08DSFR | SN74AUP1G08DSFR |
| Product Name | SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUP1G08DSFR | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND; AND Gate | AND |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8 V ~ 3.6 V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | |
| Logic Family | AUP | AUP | ||||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | 6.2 ns | ||||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA | 4 mA |