Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DSF2

Description
Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DSF2 - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DSF2
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DSF2
Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85

Low-Power Single 2-Input Positive-AND Gate 6-SON -40 to 85

Buy Now Datasheet
 - SN74AUP1G08DSF2 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

AND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - 296-29563-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29563-2-ND
Gates and Inverters 296-29563-2-ND
AND Gate IC 1 Channel 6-SON (1x1)

AND Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G08DSF2 - 1254077-SN74AUP1G08DSF2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08DSF2
1254077-SN74AUP1G08DSF2
Logic - Logic - Gates and Inverters - SN74AUP1G08DSF2 1254077-SN74AUP1G08DSF2
Manufacturer: Texas Instruments Win Source Part Number: 1254077-SN74AUP1G08D SF2 Packaging: Reel Mounting Style: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Categories: Integrated Circuits Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFDFN Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74AUP1G08 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 0.8V ~ 3.6V Current - Quiescent (Maximum): 500nA Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF

Manufacturer: Texas Instruments
Win Source Part Number: 1254077-SN74AUP1G08DSF2
Packaging: Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFDFN
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74AUP1G08
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 0.8V ~ 3.6V
Current - Quiescent (Maximum): 500nA
Max Propagation Delay at V, Max CL: 6.2ns at 3.3V, 30pF

Buy Now
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G08DSF2
Low-Power 3.6V Logic IC 705-SN74AUP1G08DSF2
Low-Power CMOS AND Gate, 2-Input, 3.6V, 6-SON Product overview: SN74AUP1G08DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DSF2 can be used for catalog matching and distributor lookup.

Low-Power CMOS AND Gate, 2-Input, 3.6V, 6-SON Product overview: SN74AUP1G08DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G08DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DSF2
Logic - Gates and Inverters SN74AUP1G08DSF2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G08DSF2 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G08DSF2
Gates and Inverters SN74AUP1G08DSF2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G08DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DSF2
Gates and Inverters SN74AUP1G08DSF2
AND Gate IC 1 Channel 6-SON (1x1)

AND Gate IC 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DSF2
IC GATE AND 1CH 2-INP 6SON

IC GATE AND 1CH 2-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08DSF2
Logic Gates SN74AUP1G08DSF2
Logic Gates LOW-POWER SINGLE 2- INPUT POS-AND GATE

Logic Gates LOW-POWER SINGLE 2- INPUT POS-AND GATE

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DSF2 SN74AUP1G08DSF2 296-29563-2-ND 1254077-SN74AUP1G08DSF2 705-SN74AUP1G08DSF2 SN74AUP1G08DSF2 SN74AUP1G08DSF2 SN74AUP1G08DSF2 SN74AUP1G08DSF2 SN74AUP1G08DSF2
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G08DSF2 Low-Power 3.6V Logic IC Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type AND AND AND NOT; AND; AND Gate AND; AND GATE NOT; AND AND; AND Gate AND; AND Gate AND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F00FMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; FL14
View Details
5 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details