Low-Power Single 2-Input Positive-AND Gate 5-SOT -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 144375-SN74AUP1G08DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
AND Gate IC 1 Channel SOT-5
AND Gate IC 1 Channel SOT-5
AND Gate IC 1 Channel SOT-5
2-Input AND Gate, 1-Gate, CMOS, SOT, 3.6V, 85°C Product overview: SN74AUP1G08DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DRLR can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 2-INP SOT5
IC GATE AND 1CH 2-INP SOT5
IC GATE AND 1CH 2-INP SOT5
Logic Gates Lo Pwr Sngl 2 Inpt Pos AND Gate
AND GATE, SINGLE, 2 I/P, SOT-23-5; Logic Family / Base Number:74AUP1G08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
AND Gate IC 1 Channel SOT-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G08DRLR | 144375-SN74AUP1G08DRLR | 296-18650-2-ND | 705-SN74AUP1G08DRLR | SN74AUP1G08DRLR | SN74AUP1G08DRLR | SN74AUP1G08DRLR | SN74AUP1G08DRLR | 29AH7474 | SN74AUP1G08DRLR |
| Product Name | SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate | Logic - Logic - Gates and Inverters - SN74AUP1G08DRLR | Gates and Inverters | 3.6V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | And Gate, Single, 2 I/p, Sot-23-5; Logic Family / Base Number Texas Instruments | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND | AND; AND | AND; AND Gate | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8 V ~ 3.6 V | 0.8V ~ 3.6V | 3.6V | 3.6V | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.8V ~ 3.6V | |
| Logic Family | AUP | |||||||||
| Propagation Delay | 32.8 ns | 6.2 ns | 6.2 ns | 6.2 ns | 6.2 ns | |||||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA | 4 mA |