Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DCKTE4

Description
Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G08 is a low-power single 2-input positive-AND gate designed for operation within a voltage range of 0.8V to 3.6V, optimized for 3.3V applications. It features a maximum static power consumption of 0.9OºA and a typical dynamic power consumption of 4.3pF at 3.3V. The device has low input capacitance of 1.5pF and provides a propagation delay of 4.3ns maximum at 3.3V. It supports live insertion and partial-power-down modes, with back drive protection. The Schmitt-trigger action enhances noise immunity, making it suitable for applications with slow input transitions. The device is available in an ultra-small SC70 package, measuring 1.25 mm x 2.00 mm, and is suitable for various applications including active noise cancellation, barcode scanners, and embedded systems. ESD performance is rated at 2000V for the human-body model and 1000V for the charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G08 is a low-power single 2-input positive-AND gate designed for operation within a voltage range of 0.8V to 3.6V, optimized for 3.3V applications. It features a maximum static power consumption of 0.9OºA and a typical dynamic power consumption of 4.3pF at 3.3V. The device has low input capacitance of 1.5pF and provides a propagation delay of 4.3ns maximum at 3.3V. It supports live insertion and partial-power-down modes, with back drive protection. The Schmitt-trigger action enhances noise immunity, making it suitable for applications with slow input transitions. The device is available in an ultra-small SC70 package, measuring 1.25 mm x 2.00 mm, and is suitable for various applications including active noise cancellation, barcode scanners, and embedded systems. ESD performance is rated at 2000V for the human-body model and 1000V for the charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DCKTE4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DCKTE4
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DCKTE4
Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2-Input AND Gate, CMOS, 3.6V, SC-88, 6.2ns PD Product overview: SN74AUP1G08DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DCKTE 4 can be used for catalog matching and distributor lookup.

2-Input AND Gate, CMOS, 3.6V, SC-88, 6.2ns PD Product overview: SN74AUP1G08DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DCKTE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AUP1G08DCKTE4 - 794961-SN74AUP1G08DCKTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08DCKTE4
794961-SN74AUP1G08DCKTE4
Logic - Logic - Gates and Inverters - SN74AUP1G08DCKTE4 794961-SN74AUP1G08DCKTE4
Manufacturer: Texas Instruments Win Source Part Number: 794961-SN74AUP1G08DC KTE4 Series: 74AUP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Logic Level - Low: 0.7 V ~ 0.9 V Logic Level - High: 1.6 V ~ 2 V Family Name: SN74AUP1G08 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Maximum Quiescent Current: 0.5μA Alternative Parts (Cross-Reference): SN74AUP1G08DCKRE4; Introduction Date: January 01, 2004 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794961-SN74AUP1G08DCKTE4
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: SN74AUP1G08
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 0.5μA
Alternative Parts (Cross-Reference): SN74AUP1G08DCKRE4;
Introduction Date: January 01, 2004
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DCKTE4 705-SN74AUP1G08DCKTE4 794961-SN74AUP1G08DCKTE4
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G08DCKTE4
Gate Type AND AND; AND GATE NOT; AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers