Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DCKT

Description
Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DCKT - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DCKT
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DCKT
Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-32258-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32258-1-ND
Gates and Inverters 296-32258-1-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32258-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32258-6-ND
Gates and Inverters 296-32258-6-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32258-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32258-2-ND
Gates and Inverters 296-32258-2-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G08DCKT
Low-Power 3.6V Logic IC 705-SN74AUP1G08DCKT
Low-Power CMOS AND Gate, 1x2-Input, SC-88, 3.6V Product overview: SN74AUP1G08DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DCKT can be used for catalog matching and distributor lookup.

Low-Power CMOS AND Gate, 1x2-Input, SC-88, 3.6V Product overview: SN74AUP1G08DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G08DCKT - 794960-SN74AUP1G08DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08DCKT
794960-SN74AUP1G08DCKT
Logic - Logic - Gates and Inverters - SN74AUP1G08DCKT 794960-SN74AUP1G08DCKT
Manufacturer: Texas Instruments Win Source Part Number: 794960-SN74AUP1G08DC KT Series: 74AUP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Logic Level - Low: 0.7 V ~ 0.9 V Logic Level - High: 1.6 V ~ 2 V Family Name: SN74AUP1G08 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Maximum Quiescent Current: 0.5μA Alternative Parts (Cross-Reference): 74AUP1G08SE-7; 74AUP1G08GW-Q100; 74AUP1G08GW,125; 74AUP1G08GW-Q100H; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794960-SN74AUP1G08DCKT
Series: 74AUP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: SN74AUP1G08
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 0.5μA
Alternative Parts (Cross-Reference): 74AUP1G08SE-7; 74AUP1G08GW-Q100; 74AUP1G08GW,125; 74AUP1G08GW-Q100H;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic Gates Lo PWR SNGL 2Input Pos AND Gate - 815-SN74AUP1G08DCKT - Utmel Electronic Limited
Hong Kong, China
Logic Gates Lo PWR SNGL 2Input Pos AND Gate
815-SN74AUP1G08DCKT
Logic Gates Lo PWR SNGL 2Input Pos AND Gate 815-SN74AUP1G08DCKT
Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Supplier's Site
Gates and Inverters - SN74AUP1G08DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DCKT
Gates and Inverters SN74AUP1G08DCKT
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now
Logic, Gate Pos-And Sgl Inp, 5Sc70; Logic Family / Base Number Texas Instruments - 29AH7473 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Pos-And Sgl Inp, 5Sc70; Logic Family / Base Number Texas Instruments
29AH7473
Logic, Gate Pos-And Sgl Inp, 5Sc70; Logic Family / Base Number Texas Instruments 29AH7473
LOGIC, GATE POS-AND SGL INP, 5SC70; Logic Family / Base Number:74AUP1G08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE POS-AND SGL INP, 5SC70; Logic Family / Base Number:74AUP1G08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DCKT
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08DCKT
Logic Gates SN74AUP1G08DCKT
Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Buy Now Datasheet
Gates and Inverters - SN74AUP1G08DCKT - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G08DCKT
Gates and Inverters SN74AUP1G08DCKT
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G08DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DCKT
Logic - Gates and Inverters SN74AUP1G08DCKT
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DCKT 296-32258-1-ND 705-SN74AUP1G08DCKT 794960-SN74AUP1G08DCKT 815-SN74AUP1G08DCKT SN74AUP1G08DCKT 29AH7473 SN74AUP1G08DCKT SN74AUP1G08DCKT SN74AUP1G08DCKT SN74AUP1G08DCKT
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Gates and Inverters Low-Power 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G08DCKT Logic Gates Lo PWR SNGL 2Input Pos AND Gate Gates and Inverters Logic, Gate Pos-And Sgl Inp, 5Sc70; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND AND AND; AND Gate NOT; AND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8 V ~ 3.6 V 1.2V 3.6V; 0.8V ~ 3.6V 3.6V 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP CMOS CMOS; CMOS
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers