Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVTG4

Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DBVTG4
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVTG4
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V SOT-23 Logic IC
705-SN74AUP1G08DBVTG4
Low-Power 3.6V SOT-23 Logic IC 705-SN74AUP1G08DBVTG4
Low-Power 2-Input AND Gate, SOT-23-5, CMOS, 3.6V Product overview: SN74AUP1G08DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVTG 4 can be used for catalog matching and distributor lookup.

Low-Power 2-Input AND Gate, SOT-23-5, CMOS, 3.6V Product overview: SN74AUP1G08DBVTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G08DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUP1G08DBVTG4-ND
Gates and Inverters SN74AUP1G08DBVTG4-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVTG4 - 1099544-SN74AUP1G08DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVTG4
1099544-SN74AUP1G08DBVTG4
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVTG4 1099544-SN74AUP1G08DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099544-SN74AUP1G08D BVTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099544-SN74AUP1G08DBVTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DBVTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DBVTG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G08DBVTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DBVTG4
Logic - Gates and Inverters SN74AUP1G08DBVTG4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Buy Now Datasheet
Gates and Inverters - SN74AUP1G08DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DBVTG4
Gates and Inverters SN74AUP1G08DBVTG4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DBVTG4 705-SN74AUP1G08DBVTG4 SN74AUP1G08DBVTG4-ND 1099544-SN74AUP1G08DBVTG4 SN74AUP1G08DBVTG4 SN74AUP1G08DBVTG4 SN74AUP1G08DBVTG4 SN74AUP1G08DBVTG4
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Low-Power 3.6V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G08DBVTG4 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers