Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVT

Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DBVT
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVT
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVT - 1099543-SN74AUP1G08DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVT
1099543-SN74AUP1G08DBVT
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVT 1099543-SN74AUP1G08DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099543-SN74AUP1G08D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099543-SN74AUP1G08DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-41491-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41491-2-ND
Gates and Inverters 296-41491-2-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-41491-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41491-1-ND
Gates and Inverters 296-41491-1-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-41491-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41491-6-ND
Gates and Inverters 296-41491-6-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G08DBVT
3.6V SOT-23 Logic IC 705-SN74AUP1G08DBVT
1G08 CMOS AND Gate SOT-23 3.6V 2-Input Product overview: SN74AUP1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVT can be used for catalog matching and distributor lookup.

1G08 CMOS AND Gate SOT-23 3.6V 2-Input Product overview: SN74AUP1G08DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUP1G08DBVT - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08DBVT
Logic Gates SN74AUP1G08DBVT
Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Logic Gates Lo PWR SNGL 2Input Pos AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G08DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DBVT
Logic - Gates and Inverters SN74AUP1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DBVT
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUP1G08DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DBVT
Gates and Inverters SN74AUP1G08DBVT
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DBVT 1099543-SN74AUP1G08DBVT 296-41491-2-ND 705-SN74AUP1G08DBVT SN74AUP1G08DBVT SN74AUP1G08DBVT SN74AUP1G08DBVT SN74AUP1G08DBVT SN74AUP1G08DBVT
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AUP1G08DBVT Gates and Inverters 3.6V SOT-23 Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND NOT; AND AND AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers