Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVRE4

Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DBVRE4
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVRE4
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74AUP1G08DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUP1G08DBVRE4-ND
Gates and Inverters SN74AUP1G08DBVRE4-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V SOT-23 Logic IC
705-SN74AUP1G08DBVRE4
Low-Power 3.6V SOT-23 Logic IC 705-SN74AUP1G08DBVRE4
Low-Power CMOS AND Gate, SOT-23-5, 3.6V Product overview: SN74AUP1G08DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVRE 4 can be used for catalog matching and distributor lookup.

Low-Power CMOS AND Gate, SOT-23-5, 3.6V Product overview: SN74AUP1G08DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G08DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DBVRE4
Logic - Gates and Inverters SN74AUP1G08DBVRE4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DBVRE4
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUP1G08DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DBVRE4
Gates and Inverters SN74AUP1G08DBVRE4
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DBVRE4 SN74AUP1G08DBVRE4-ND 705-SN74AUP1G08DBVRE4 SN74AUP1G08DBVRE4 SN74AUP1G08DBVRE4 SN74AUP1G08DBVRE4
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Gates and Inverters Low-Power 3.6V SOT-23 Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 32.8 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-8687101CA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic IC - 708-100130FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers