Texas Instruments SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVR

Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G08DBVR is a low-power single 2-input positive-AND gate in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates over a supply voltage range of 0.8 V to 3.6 V, with a maximum static power consumption of 0.9 μA and a propagation delay of 4.3 ns at 3.3 V. The device features Schmitt-trigger inputs with 250 mV hysteresis, supports live insertion and back drive protection, and meets JESD78 Class II latch-up performance. It is rated for operation from -40 °C to 85 °C and is ESD protected per JESD22-A114-B (2000 V HBM) and JESD22-C101 (1000 V CDM).

Datasheet Summary
Powered by GS/AI

The SN74AUP1G08DBVR is a low-power single 2-input positive-AND gate in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It operates over a supply voltage range of 0.8 V to 3.6 V, with a maximum static power consumption of 0.9 μA and a propagation delay of 4.3 ns at 3.3 V. The device features Schmitt-trigger inputs with 250 mV hysteresis, supports live insertion and back drive protection, and meets JESD78 Class II latch-up performance. It is rated for operation from -40 °C to 85 °C and is ESD protected per JESD22-A114-B (2000 V HBM) and JESD22-C101 (1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate - SN74AUP1G08DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate
SN74AUP1G08DBVR
SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate SN74AUP1G08DBVR
Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-AND Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVR - 082250-SN74AUP1G08DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVR
082250-SN74AUP1G08DBVR
Logic - Logic - Gates and Inverters - SN74AUP1G08DBVR 082250-SN74AUP1G08DBVR
Manufacturer: Texas Instruments Win Source Part Number: 082250-SN74AUP1G08DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082250-SN74AUP1G08DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G08DBVRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G08DBVRTR-ND
Gates and Inverters 296-SN74AUP1G08DBVRTR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G08DBVRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G08DBVRCT-ND
Gates and Inverters 296-SN74AUP1G08DBVRCT-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G08DBVRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G08DBVRDKR-ND
Gates and Inverters 296-SN74AUP1G08DBVRDKR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AUP1G08DBVR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G08DBVR
3.6V SOT-23 Logic IC 705-SN74AUP1G08DBVR
2-Input CMOS AND Gate, SOT-23, 3.6V Product overview: SN74AUP1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVR can be used for catalog matching and distributor lookup.

2-Input CMOS AND Gate, SOT-23, 3.6V Product overview: SN74AUP1G08DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G08DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G08DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G08DBVR
Gates and Inverters SN74AUP1G08DBVR
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G08DBVR
Logic Gates SN74AUP1G08DBVR
Logic Gates Lo Pwr Sngl 2 Inpt Pos AND Gate

Logic Gates Lo Pwr Sngl 2 Inpt Pos AND Gate

Buy Now Datasheet
Ic, Single And Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments - 28AH5015 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single And Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments
28AH5015
Ic, Single And Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments 28AH5015
IC, SINGLE AND GATE, 2I/P, SOT-23-5; Logic Family / Base Number:74AUP1G08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE AND GATE, 2I/P, SOT-23-5; Logic Family / Base Number:74AUP1G08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AUP1G08DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G08DBVR
Gates and Inverters SN74AUP1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUP1G08DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G08DBVR
Logic - Gates and Inverters SN74AUP1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G08DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G08DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G08DBVR
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G08DBVR 082250-SN74AUP1G08DBVR 296-SN74AUP1G08DBVRTR-ND SN74AUP1G08DBVR 705-SN74AUP1G08DBVR SN74AUP1G08DBVR SN74AUP1G08DBVR 28AH5015 SN74AUP1G08DBVR SN74AUP1G08DBVR SN74AUP1G08DBVR
Product Name SN74AUP1G08 Low-Power Single 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74AUP1G08DBVR Gates and Inverters 3.6V SOT-23 Logic IC Gates and Inverters Logic Gates Ic, Single And Gate, 2I/p, Sot-23-5; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND; AND AND; AND Gate NOT; AND AND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V
Logic Family AUP CMOS
Propagation Delay 32.8 ns 6.2 ns 6.2 ns 6.2 ns 6.2 ns
Operating Current 9.00E-4 mA 4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
DIP Logic IC - 703-100182DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers