The SN74AUP1G07 is a low-power single buffer/driver featuring open-drain outputs, designed for operation within a voltage range of 0.8 V to 3.6 V. It is optimized for 3.3 V operation and exhibits low static power consumption, with a maximum supply current of 0.9 µA. The device has a typical input capacitance of 1.5 pF and a typical propagation delay of 3.3 ns at 3.3 V, making it suitable for high-speed applications. This buffer/driver supports mixed-mode signal operation with 3.6 V I/O tolerance and includes features such as input hysteresis for improved noise immunity. It is available in various compact packages, including the X2SON (DPW) package, which measures 0.8 mm x 0.8 mm, making it ideal for space-constrained designs. The device is also rated for a wide operating temperature range of -40°C to 85°C, ensuring reliability in diverse environments. Applications include ATCA solutions, barcode scanners, and various medical devices.
Low-Power Single Buffer/Driver with Open-Drain Outputs 4-X2SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G07DPWR |
| Product Name | SN74AUP1G07 Low-Power Single Buffer/Driver with Open-Drain Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Logic Family | AUP |
| Propagation Delay | 26.5 ns |