Low-power single inverter with open-drain outputs in a 4-pin DSBGA package measuring 0.76mm × 0.76mm, operating from 0.8V to 3.6V, with a maximum propagation delay of 3.6ns at 3.3V, static current consumption of 0.9µA maximum, input hysteresis of 250mV typical, and ESD protection per JESD22-A114-B (2000V HBM) and JESD22-C101 (1000V CDM).
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 4-DSBGA
Inverter IC 1 Channel Open Drain 4-DSBGA
Win Source Part Number: 1257922-SN74AUP1G06Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.1V ~ 0.45V
Logic Level - High: 0V ~ 3.6V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-25197-6,-296-251
Base Product Number: 74AUP1G06
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 4-DSBGA Product overview: SN74AUP1G06YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06YFPR can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP 4DSBGA
IC INVERTER OD 1CH 1-INP 4DSBGA
Inverter IC 1 Channel Open Drain 4-DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G06YFPR | 296-25197-2-ND | 1257922-SN74AUP1G06YFPR | 705-SN74AUP1G06YFPR | SN74AUP1G06YFPR | SN74AUP1G06YFPR | SN74AUP1G06YFPR |
| Product Name | SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Low-Power Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Inverter | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V | 3.6V | 0V ~ 3.6V (Low), 0.1V ~ 0.45V (High) | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | ||||||
| Propagation Delay | 25.3 ns | 10.5 ns | 10.5 ns | 10.5 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |