The SN74AUP1G06 is a low-power single inverter with open-drain outputs designed for battery-powered portable applications, operating across a supply voltage range of 0.8 V to 3.6 V. It is available in the SOT-5X3 (DRL) package, measuring 1.60 mm × 1.20 mm. The device features a typical input hysteresis of 250 mV at 3.3 V, a maximum static power consumption of 0.9 μA, and a propagation delay of 3.6 ns at 3.3 V. It meets JESD78 Class II latch-up performance and withstands 2000 V human-body model and 1000 V charged-device model ESD events. The operating temperature range is -40 °C to 85 °C.
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-SOT -40 to 85
1-Bit CMOS Inverter Buffer/Driver, SOT-553, Open-Drain Product overview: SN74AUP1G06DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DRLR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain SOT-5
Inverter IC 1 Channel Open Drain SOT-5
Inverter IC 1 Channel Open Drain SOT-5
IC INVERTER 1CH 1-INP SOT5
IC INVERTER OD 1CH 1-INP SOT5
Inverter IC 1 Channel Open Drain SOT-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G06DRLR | 705-SN74AUP1G06DRLR | 296-SN74AUP1G06DRLRDKR-ND | SN74AUP1G06DRLR | SN74AUP1G06DRLR | SN74AUP1G06DRLR |
| Product Name | SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 3.6V | 0.8V ~ 3.6V | 3.6V | 0V ~ 3.6V (Low), 0.1V ~ 0.45V (High) | 3.6V; 0.8V ~ 3.6V |
| Logic Family | AUP | |||||
| Propagation Delay | 25.3 ns | 19.3 ns | 10.5 ns | |||
| Operating Current | 9.00E-4 mA | 5.00E-4 mA | 4 mA |