Texas Instruments SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs SN74AUP1G06DCKRG4

Description
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs - SN74AUP1G06DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs
SN74AUP1G06DCKRG4
SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs SN74AUP1G06DCKRG4
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-SC70 -40 to 85

Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G06DCKRG4 - 1254070-SN74AUP1G06DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G06DCKRG4
1254070-SN74AUP1G06DCKRG4
Logic - Logic - Gates and Inverters - SN74AUP1G06DCKRG4 1254070-SN74AUP1G06DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254070-SN74AUP1G06D CKRG4 Series: 74AUP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF Logic Level - Low: 0.7 V ~ 0.9 V Logic Level - High: 1.6 V ~ 2 V Family Name: SN74AUP1G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-5 Maximum Quiescent Current: 0.5μA Alternative Parts (Cross-Reference): 74AUP1G06GW; 74AUP1G06GW,125; 74AUP1G06GW-Q100; Introduction Date: May 01, 2011 ECCN: EAR99 Country of Origin: China ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254070-SN74AUP1G06DCKRG4
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 10.5ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: SN74AUP1G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 0.5μA
Alternative Parts (Cross-Reference): 74AUP1G06GW; 74AUP1G06GW,125; 74AUP1G06GW-Q100;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
88A 3.6V Logic IC
705-SN74AUP1G06DCKRG4
88A 3.6V Logic IC 705-SN74AUP1G06DCKRG4
1-Bit Inverter Buffer/Driver, Open-Drain, CMOS, SC-88A, 3.6V Product overview: SN74AUP1G06DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DCKRG 4 can be used for catalog matching and distributor lookup.

1-Bit Inverter Buffer/Driver, Open-Drain, CMOS, SC-88A, 3.6V Product overview: SN74AUP1G06DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G06DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G06DCKRG4 1254070-SN74AUP1G06DCKRG4 705-SN74AUP1G06DCKRG4
Product Name SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs Logic - Logic - Gates and Inverters - SN74AUP1G06DCKRG4 88A 3.6V Logic IC
Gate Type NOT; Buffer/Driver NOT; Inverter NOT; Buffer/Driver; Buffer, Inverter
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 3.6V
Logic Family AUP
Propagation Delay 25.3 ns 10.5 ns 10.5 ns
Operating Current 9.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers