Low-power single inverter with open-drain outputs in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, operating from 0.8 V to 3.6 V, with a maximum quiescent current of 0.9 µA and propagation delay of 3.6 ns at 3.3 V. Supports input hysteresis of 250 mV (typical) and is rated for -40 °C to 85 °C operation. Complies with JESD78 Class II for latch-up protection and JESD22 for ESD immunity (2000 V HBM, 1000 V CDM).
Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs 5-SOT-23 -40 to 85
Inverter IC 1 Channel Open Drain SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Open Drain SOT-23-5
IC INVERTER OD 1CH 1-INP SOT23-5
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G06DBVRE4 | SN74AUP1G06DBVRE4-ND | SN74AUP1G06DBVRE4 | SN74AUP1G06DBVRE4 | SN74AUP1G06DBVRE4 |
| Product Name | SN74AUP1G06 Low-Power Single Inverter Buffer/Driver with Open-Drain Outputs | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 3.6V; 0.8V ~ 3.6V | 0V ~ 3.6V (Low), 0.1V ~ 0.45V (High) |
| Logic Family | AUP | ||||
| Propagation Delay | 25.3 ns | 10.5 ns | |||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA |