Texas Instruments SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DSF2

Description
Low-Power Single Inverter Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Inverter Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G04 Low-Power Single Inverter Gate - SN74AUP1G04DSF2 - Texas Instruments
Dallas, TX, United States
SN74AUP1G04 Low-Power Single Inverter Gate
SN74AUP1G04DSF2
SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DSF2
Low-Power Single Inverter Gate 6-SON -40 to 85

Low-Power Single Inverter Gate 6-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power Logic IC
705-SN74AUP1G04DSF2
Low-Power Logic IC 705-SN74AUP1G04DSF2
Low-Power Single Inverter Gate 6-SON -40 to 85 Product overview: SN74AUP1G04DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DSF2 can be used for catalog matching and distributor lookup.

Low-Power Single Inverter Gate 6-SON -40 to 85 Product overview: SN74AUP1G04DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUP1G04DSF2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G04DSF2TR-ND
Gates and Inverters 296-SN74AUP1G04DSF2TR-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G04DSF2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G04DSF2CT-ND
Gates and Inverters 296-SN74AUP1G04DSF2CT-ND
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094907-SN74AUP1G04DSF2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094907-SN74AUP1G04DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094907-SN74AUP1G04DSF2
Win Source Part Number: 1094907-SN74AUP1G04D SF2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 74AUP1G04GS,132; 74AUP1G04FW4-7; 74AUP1G04FW5-7; 74AUP1G04FX4-7; 74AUP1G240GS,132; 74AUP1GU04GS,132; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUP1G04DSF2C T,296-SN74AUP1G04DSF 2DKR,296-SN74AUP1G04 DSF2TR,SN74AUP1G04DS F2-ND,2156-SN74AUP1G 04DSF2-296 Base Product Number: 74AUP1G04

Win Source Part Number: 1094907-SN74AUP1G04DSF2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 74AUP1G04GS,132; 74AUP1G04FW4-7; 74AUP1G04FW5-7; 74AUP1G04FX4-7; 74AUP1G240GS,132; 74AUP1GU04GS,132;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUP1G04DSF2CT,296-SN74AUP1G04DSF2DKR,296-SN74AUP1G04DSF2TR,SN74AUP1G04DSF2-ND,2156-SN74AUP1G04DSF2-296
Base Product Number: 74AUP1G04

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G04DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G04DSF2
Logic - Gates and Inverters SN74AUP1G04DSF2
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G04DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G04DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G04DSF2
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site
Gates and Inverters - SN74AUP1G04DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G04DSF2
Gates and Inverters SN74AUP1G04DSF2
Inverter IC 1 Channel 6-SON (1x1)

Inverter IC 1 Channel 6-SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G04DSF2 705-SN74AUP1G04DSF2 296-SN74AUP1G04DSF2TR-ND 1094907-SN74AUP1G04DSF2 SN74AUP1G04DSF2 SN74AUP1G04DSF2 SN74AUP1G04DSF2
Product Name SN74AUP1G04 Low-Power Single Inverter Gate Low-Power Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.3V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 25.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54F64FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers