Texas Instruments SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DRY2

Description
Low-Power Single Inverter Gate 6-SON -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Inverter Gate 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G04 Low-Power Single Inverter Gate - SN74AUP1G04DRY2 - Texas Instruments
Dallas, TX, United States
SN74AUP1G04 Low-Power Single Inverter Gate
SN74AUP1G04DRY2
SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DRY2
Low-Power Single Inverter Gate 6-SON -40 to 85

Low-Power Single Inverter Gate 6-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G04DRY2
3.6V Logic IC 705-SN74AUP1G04DRY2
Single Inverter Gate, 1-Bit, CMOS, SON, 3.6V Product overview: SN74AUP1G04DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DRY2 can be used for catalog matching and distributor lookup.

Single Inverter Gate, 1-Bit, CMOS, SON, 3.6V Product overview: SN74AUP1G04DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257924-SN74AUP1G04DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257924-SN74AUP1G04DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257924-SN74AUP1G04DRY2
Win Source Part Number: 1257924-SN74AUP1G04D RY2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74AUP1G04DRY2C T,2156-SN74AUP1G04DR Y2,TEXTISSN74AUP1G04 DRY2,296-30063-6,296 -30063-2,296-30063-1 ,296-30063-6,296-300 63-1,296-SN74AUP1G04 DRY2DKR,296-SN74AUP1 G04DRY2TR,296-30063- 2 Base Product Number: 74AUP1G04

Win Source Part Number: 1257924-SN74AUP1G04DRY2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74AUP1G04DRY2CT,2156-SN74AUP1G04DRY2,TEXTISSN74AUP1G04DRY2,296-30063-6,296-30063-2,296-30063-1,296-30063-6,296-30063-1,296-SN74AUP1G04DRY2DKR,296-SN74AUP1G04DRY2TR,296-30063-2
Base Product Number: 74AUP1G04

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G04DRY2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G04DRY2DKR-ND
Gates and Inverters 296-SN74AUP1G04DRY2DKR-ND
Inverter IC 1 Channel 6-SON (1.45x1)

Inverter IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G04DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G04DRY2TR-ND
Gates and Inverters 296-SN74AUP1G04DRY2TR-ND
Inverter IC 1 Channel 6-SON (1.45x1)

Inverter IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G04DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G04DRY2CT-ND
Gates and Inverters 296-SN74AUP1G04DRY2CT-ND
Inverter IC 1 Channel 6-SON (1.45x1)

Inverter IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G04DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G04DRY2
Logic - Gates and Inverters SN74AUP1G04DRY2
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G04DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G04DRY2
Gates and Inverters SN74AUP1G04DRY2
Inverter IC 1 Channel 6-SON (1.45x1)

Inverter IC 1 Channel 6-SON (1.45x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G04DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G04DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G04DRY2
IC INVERTER 1CH 1-INP 6SON

IC INVERTER 1CH 1-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G04DRY2 705-SN74AUP1G04DRY2 1257924-SN74AUP1G04DRY2 296-SN74AUP1G04DRY2DKR-ND SN74AUP1G04DRY2 SN74AUP1G04DRY2 SN74AUP1G04DRY2
Product Name SN74AUP1G04 Low-Power Single Inverter Gate 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP
Propagation Delay 25.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers