Texas Instruments SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DCKTG4

Description
Low-Power Single Inverter Gate 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Inverter Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G04 is a low-power single inverter gate designed for applications requiring minimal power consumption and compact size, operating across a wide voltage range of 0.8 V to 3.6 V with a maximum propagation delay of 3.9 ns at 3.3 V. It is supplied in the 5-pin SC70 (DCK) package, measuring 2.00 mm × 1.25 mm, and is rated for operation from -40 °C to 85 °C. The device supports live insertion, partial-power-down mode, and back-drive protection, with input hysteresis of 250 mV typical at 3.3 V and I_CC static current of 0.9 μA maximum. The SN74AUP1G04DCKTG4 variant is part of this series, with all variants sharing identical electrical and thermal characteristics regardless of packaging or finish. JESD78 Class II latch-up performance and ESD protection per JESD22 (2000 V HBM, 1000 V CDM) are certified.

Datasheet Summary
Powered by GS/AI

The SN74AUP1G04 is a low-power single inverter gate designed for applications requiring minimal power consumption and compact size, operating across a wide voltage range of 0.8 V to 3.6 V with a maximum propagation delay of 3.9 ns at 3.3 V. It is supplied in the 5-pin SC70 (DCK) package, measuring 2.00 mm × 1.25 mm, and is rated for operation from -40 °C to 85 °C. The device supports live insertion, partial-power-down mode, and back-drive protection, with input hysteresis of 250 mV typical at 3.3 V and I_CC static current of 0.9 μA maximum. The SN74AUP1G04DCKTG4 variant is part of this series, with all variants sharing identical electrical and thermal characteristics regardless of packaging or finish. JESD78 Class II latch-up performance and ESD protection per JESD22 (2000 V HBM, 1000 V CDM) are certified.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G04 Low-Power Single Inverter Gate - SN74AUP1G04DCKTG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G04 Low-Power Single Inverter Gate
SN74AUP1G04DCKTG4
SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DCKTG4
Low-Power Single Inverter Gate 5-SC70 -40 to 85

Low-Power Single Inverter Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74AUP1G04DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUP1G04DCKTG4-ND
Gates and Inverters SN74AUP1G04DCKTG4-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
Single Inverter Gate, CMOS, 3.6V, 5.4ns, SC Package Product overview: SN74AUP1G04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DCKTG 4 can be used for catalog matching and distributor lookup.

Single Inverter Gate, CMOS, 3.6V, 5.4ns, SC Package Product overview: SN74AUP1G04DCKTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G04DCKTG4 - 1099533-SN74AUP1G04DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G04DCKTG4
1099533-SN74AUP1G04DCKTG4
Logic - Logic - Gates and Inverters - SN74AUP1G04DCKTG4 1099533-SN74AUP1G04DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099533-SN74AUP1G04D CKTG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099533-SN74AUP1G04DCKTG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G04DCKTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G04DCKTG4
Logic - Gates and Inverters SN74AUP1G04DCKTG4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G04DCKTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G04DCKTG4
Gates and Inverters SN74AUP1G04DCKTG4
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G04DCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G04DCKTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G04DCKTG4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G04DCKTG4 SN74AUP1G04DCKTG4-ND 705-SN74AUP1G04DCKTG4 1099533-SN74AUP1G04DCKTG4 SN74AUP1G04DCKTG4 SN74AUP1G04DCKTG4 SN74AUP1G04DCKTG4
Product Name SN74AUP1G04 Low-Power Single Inverter Gate Gates and Inverters 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G04DCKTG4 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8 V ~ 3.6 V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP
Propagation Delay 25.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details