Texas Instruments SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DCKR

Description
Low-Power Single Inverter Gate 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Inverter Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUP1G04DCKR is a low-power single inverter gate in a 5-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 85°C. It supports a wide supply voltage range of 0.8V to 3.6V, has a maximum static power consumption of 0.9μA, and a typical propagation delay of 3.9ns at 3.3V. The device features input hysteresis of 250mV at 3.3V, 3.6V tolerant I/O, and meets JESD78 Class II latch-up performance and JESD22 ESD standards (2000V HBM, 1000V CDM).

Datasheet Summary
Powered by GS/AI

The SN74AUP1G04DCKR is a low-power single inverter gate in a 5-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating temperature range of -40°C to 85°C. It supports a wide supply voltage range of 0.8V to 3.6V, has a maximum static power consumption of 0.9μA, and a typical propagation delay of 3.9ns at 3.3V. The device features input hysteresis of 250mV at 3.3V, 3.6V tolerant I/O, and meets JESD78 Class II latch-up performance and JESD22 ESD standards (2000V HBM, 1000V CDM).

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G04 Low-Power Single Inverter Gate - SN74AUP1G04DCKR - Texas Instruments
Dallas, TX, United States
SN74AUP1G04 Low-Power Single Inverter Gate
SN74AUP1G04DCKR
SN74AUP1G04 Low-Power Single Inverter Gate SN74AUP1G04DCKR
Low-Power Single Inverter Gate 5-SC70 -40 to 85

Low-Power Single Inverter Gate 5-SC70 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G04DCKR - 029882-SN74AUP1G04DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G04DCKR
029882-SN74AUP1G04DCKR
Logic - Logic - Gates and Inverters - SN74AUP1G04DCKR 029882-SN74AUP1G04DCKR
Manufacturer: Texas Instruments Win Source Part Number: 029882-SN74AUP1G04DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 029882-SN74AUP1G04DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 5.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 296-19072-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19072-2-ND
Gates and Inverters 296-19072-2-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-19072-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19072-6-ND
Gates and Inverters 296-19072-6-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-19072-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19072-1-ND
Gates and Inverters 296-19072-1-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74AUP1G04DCKR
3.6V Logic IC 705-SN74AUP1G04DCKR
CMOS Inverter 1-Element 3.6V SC-70 Tape & Reel Product overview: SN74AUP1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DCKR can be used for catalog matching and distributor lookup.

CMOS Inverter 1-Element 3.6V SC-70 Tape & Reel Product overview: SN74AUP1G04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G04DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G04DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G04DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Logic - Gates and Inverters - SN74AUP1G04DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G04DCKR
Logic - Gates and Inverters SN74AUP1G04DCKR
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments - 29AH1478 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments
29AH1478
Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments 29AH1478
IC, SINGLE INVERTER, SC-70-5; Logic Family / Base Number:74AUP1G04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE INVERTER, SC-70-5; Logic Family / Base Number:74AUP1G04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AUP1G04DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G04DCKR
Gates and Inverters SN74AUP1G04DCKR
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G04DCKR 029882-SN74AUP1G04DCKR 296-19072-2-ND 705-SN74AUP1G04DCKR SN74AUP1G04DCKR SN74AUP1G04DCKR 29AH1478 SN74AUP1G04DCKR
Product Name SN74AUP1G04 Low-Power Single Inverter Gate Logic - Logic - Gates and Inverters - SN74AUP1G04DCKR Gates and Inverters 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Ic, Single Inverter, Sc-70-5; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Buffer, Inverter NOT NOT NOT; Inverter NOT; Inverter
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8 V ~ 3.6 V 0.8V ~ 3.6V 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.8V ~ 3.6V
Logic Family AUP
Propagation Delay 25.4 ns 5.4 ns 5.4 ns 19 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers