Low-Power Single 2-Input Positive-NOR Gate 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUP1G02DSF2 |
| Product Name | SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 |
| Logic Family | AUP |
| Propagation Delay | 34.6 ns |