Texas Instruments SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DBVT

Description
Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate - SN74AUP1G02DBVT - Texas Instruments
Dallas, TX, United States
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate
SN74AUP1G02DBVT
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DBVT
Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
 - SN74AUP1G02DBVT - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3.6V SOT-23 Logic IC
705-SN74AUP1G02DBVT
3.6V SOT-23 Logic IC 705-SN74AUP1G02DBVT
Single 2-Input NOR Gate, CMOS, SOT-23-5, 3.6V Product overview: SN74AUP1G02DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DBVT can be used for catalog matching and distributor lookup.

Single 2-Input NOR Gate, CMOS, SOT-23-5, 3.6V Product overview: SN74AUP1G02DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUP1G02DBVTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G02DBVTDKR-ND
Gates and Inverters 296-SN74AUP1G02DBVTDKR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G02DBVTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G02DBVTTR-ND
Gates and Inverters 296-SN74AUP1G02DBVTTR-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G02DBVTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G02DBVTCT-ND
Gates and Inverters 296-SN74AUP1G02DBVTCT-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G02DBVT - 1099529-SN74AUP1G02DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G02DBVT
1099529-SN74AUP1G02DBVT
Logic - Logic - Gates and Inverters - SN74AUP1G02DBVT 1099529-SN74AUP1G02DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1099529-SN74AUP1G02D BVT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099529-SN74AUP1G02DBVT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G02DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G02DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G02DBVT
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUP1G02DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G02DBVT
Gates and Inverters SN74AUP1G02DBVT
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G02DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G02DBVT
Logic - Gates and Inverters SN74AUP1G02DBVT
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G02DBVT
Logic Gates SN74AUP1G02DBVT
Logic Gates Lo PWR SNGL 2Input Pos NOR Gate

Logic Gates Lo PWR SNGL 2Input Pos NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G02DBVT SN74AUP1G02DBVT 705-SN74AUP1G02DBVT 296-SN74AUP1G02DBVTDKR-ND 1099529-SN74AUP1G02DBVT SN74AUP1G02DBVT SN74AUP1G02DBVT SN74AUP1G02DBVT SN74AUP1G02DBVT
Product Name SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate 3.6V SOT-23 Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G02DBVT Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR OR; NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP CMOS
Propagation Delay 34.6 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers