Texas Instruments SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DBVR

Description
Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate - SN74AUP1G02DBVR - Texas Instruments
Dallas, TX, United States
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate
SN74AUP1G02DBVR
SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate SN74AUP1G02DBVR
Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Low-Power Single 2-Input Positive-NOR Gate 5-SOT-23 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-19070-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19070-2-ND
Gates and Inverters 296-19070-2-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-19070-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19070-6-ND
Gates and Inverters 296-19070-6-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-19070-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-19070-1-ND
Gates and Inverters 296-19070-1-ND
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
 - SN74AUP1G02DBVR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G02DBVR - 1254066-SN74AUP1G02DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G02DBVR
1254066-SN74AUP1G02DBVR
Logic - Logic - Gates and Inverters - SN74AUP1G02DBVR 1254066-SN74AUP1G02DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1254066-SN74AUP1G02D BVR Series: 74AUP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 0.8 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF Logic Level - Low: 0.7 V ~ 0.9 V Logic Level - High: 1.6 V ~ 2 V Family Name: SN74AUP1G02 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 0.5μA Alternative Parts (Cross-Reference): TC7SL02F(F); TC7SL02F(T5LEKA); TC7SL02F(TE85L); Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254066-SN74AUP1G02DBVR
Series: 74AUP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 0.8 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 6.4ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: SN74AUP1G02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 0.5μA
Alternative Parts (Cross-Reference): TC7SL02F(F); TC7SL02F(T5LEKA); TC7SL02F(TE85L);
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V SOT-23 Logic IC
705-SN74AUP1G02DBVR
Low-Power 3.6V SOT-23 Logic IC 705-SN74AUP1G02DBVR
Low-Power NOR Gate, 2-Input, SOT-23-5, CMOS, 3.6V Product overview: SN74AUP1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DBVR can be used for catalog matching and distributor lookup.

Low-Power NOR Gate, 2-Input, SOT-23-5, CMOS, 3.6V Product overview: SN74AUP1G02DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G02DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G02DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G02DBVR
Gates and Inverters SN74AUP1G02DBVR
NOR Gate IC 1 Channel SOT-23-5

NOR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G02DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G02DBVR
Logic - Gates and Inverters SN74AUP1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G02DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G02DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site
Gates and Inverters - SN74AUP1G02DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUP1G02DBVR
Gates and Inverters SN74AUP1G02DBVR
IC GATE NOR 1CH 2-INP SOT23-5

IC GATE NOR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G02DBVR
Logic Gates SN74AUP1G02DBVR
Logic Gates Lo Pwr Sngl 2 Inpt Pos NOR Gate

Logic Gates Lo Pwr Sngl 2 Inpt Pos NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G02DBVR 296-19070-2-ND SN74AUP1G02DBVR 1254066-SN74AUP1G02DBVR 705-SN74AUP1G02DBVR SN74AUP1G02DBVR SN74AUP1G02DBVR SN74AUP1G02DBVR SN74AUP1G02DBVR SN74AUP1G02DBVR
Product Name SN74AUP1G02 Low-Power Single 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G02DBVR Low-Power 3.6V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 0.8 V ~ 3.6 V 3.6V 3.6V; 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V 0.8V ~ 3.6V
Logic Family AUP CMOS
Propagation Delay 34.6 ns 6.4 ns 6.4 ns 6.4 ns 6.4 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers