Low-Power Single Two-Input Positive-NAND Gate 6-DSBGA
NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PBGA6
NAND Gate IC 1 Channel 6-DSBGA
Low-Power CMOS NAND Gate, 2-Input, 3.6V, 6.5ns PD, 85°C Product overview: SN74AUP1G00YFPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00YFPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1099527-SN74AUP1G00Y
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA
Dimension: 6-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
NAND Gate IC 1 Channel 6-DSBGA
IC GATE NAND 1CH 2-INP 6DSBGA
Logic Gates Lo-Pwr Sgl 2-Inp Pos-NAND Gate
IC GATE NAND 1CH 2-INP 6DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUP1G00YFPR | SN74AUP1G00YFPR | 296-25391-2-ND | 705-SN74AUP1G00YFPR | 1099527-SN74AUP1G00YFPR | SN74AUP1G00YFPR | SN74AUP1G00YFPR | SN74AUP1G00YFPR | SN74AUP1G00YFPR |
| Product Name | SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate | Gates and Inverters | Low-Power 3.6V Logic IC | Logic - Logic - Gates and Inverters - SN74AUP1G00YFPR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND; NAND Gate | NAND | NOT; NAND | |
| Supply Voltage | 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 | 0.8V ~ 3.6V | 3.6V | 0.8 V ~ 3.6 V | 3.6V; 0.8V ~ 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | ||
| Logic Family | AUP | CMOS | |||||||
| Propagation Delay | 28.4 ns | 6.5 ns | 6.5 ns | 6.5 ns | |||||
| Operating Current | 9.00E-4 mA | 4 mA | 5.00E-4 mA |