Texas Instruments SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DRYR

Description
Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85
Request a Quote
Description
Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SN74AUP1G00DRYR is a low-power single 2-input positive-NAND gate in a 6-pin SON package measuring 1.45mm × 1.00mm, with an operating temperature range of -40°C to 85°C. It operates from 0.8V to 3.6V, features input hysteresis of 250mV at 3.3V, has a maximum propagation delay of 4.8ns at 3.3V, and consumes 0.9µA maximum static current. The device supports live insertion, back-drive protection, and is 3.6V I/O tolerant. It meets ESD performance standards of 2000V HBM and 1000V CDM, and latch-up performance exceeds 100mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

SN74AUP1G00DRYR is a low-power single 2-input positive-NAND gate in a 6-pin SON package measuring 1.45mm × 1.00mm, with an operating temperature range of -40°C to 85°C. It operates from 0.8V to 3.6V, features input hysteresis of 250mV at 3.3V, has a maximum propagation delay of 4.8ns at 3.3V, and consumes 0.9µA maximum static current. The device supports live insertion, back-drive protection, and is 3.6V I/O tolerant. It meets ESD performance standards of 2000V HBM and 1000V CDM, and latch-up performance exceeds 100mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate - SN74AUP1G00DRYR - Texas Instruments
Dallas, TX, United States
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate
SN74AUP1G00DRYR
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DRYR
Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85

Low-Power Single Two-Input Positive-NAND Gate 6-SON -40 to 85

Buy Now Datasheet
Low-Power 3.6V Logic IC - 705-SN74AUP1G00DRYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G00DRYR
Low-Power 3.6V Logic IC 705-SN74AUP1G00DRYR
Low-Power 1G NAND Gate, 3.6V, 6.5ns, CMOS, SON Product overview: SN74AUP1G00DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DRYR can be used for catalog matching and distributor lookup.

Low-Power 1G NAND Gate, 3.6V, 6.5ns, CMOS, SON Product overview: SN74AUP1G00DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUP1G00DRYRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DRYRCT-ND
Gates and Inverters 296-SN74AUP1G00DRYRCT-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G00DRYRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DRYRDKR-ND
Gates and Inverters 296-SN74AUP1G00DRYRDKR-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G00DRYRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DRYRTR-ND
Gates and Inverters 296-SN74AUP1G00DRYRTR-ND
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G00DRYR - 029879-SN74AUP1G00DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G00DRYR
029879-SN74AUP1G00DRYR
Logic - Logic - Gates and Inverters - SN74AUP1G00DRYR 029879-SN74AUP1G00DRYR
Manufacturer: Texas Instruments Win Source Part Number: 029879-SN74AUP1G00DR YR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SON (1.45x1) Dimension: 6-UFDFN Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029879-SN74AUP1G00DRYR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SON (1.45x1)
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUP1G00DRYR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G00DRYR
Logic Gates SN74AUP1G00DRYR
Logic Gates Low-Pwr Sgl Two- Inp Pos-NAND Gate

Logic Gates Low-Pwr Sgl Two- Inp Pos-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G00DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G00DRYR
Logic - Gates and Inverters SN74AUP1G00DRYR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G00DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G00DRYR
Gates and Inverters SN74AUP1G00DRYR
NAND Gate IC 1 Channel 6-SON (1.45x1)

NAND Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G00DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G00DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G00DRYR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G00DRYR 705-SN74AUP1G00DRYR 296-SN74AUP1G00DRYRCT-ND 029879-SN74AUP1G00DRYR SN74AUP1G00DRYR SN74AUP1G00DRYR SN74AUP1G00DRYR SN74AUP1G00DRYR SN74AUP1G00DRYR
Product Name SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate Low-Power 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUP1G00DRYR Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8V ~ 3.6V 0.8 V ~ 3.6 V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 28.4 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic IC - 705-54F32FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5409FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers