Texas Instruments SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DCKT

Description
Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate - SN74AUP1G00DCKT - Texas Instruments
Dallas, TX, United States
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate
SN74AUP1G00DCKT
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DCKT
Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85

Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.6V 4mA Logic IC
705-SN74AUP1G00DCKT
3.6V 4mA Logic IC 705-SN74AUP1G00DCKT
1G00 NAND Gate, 2-Input, 3.6V, 4mA, SC, SMT Product overview: SN74AUP1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 4mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DCKT can be used for catalog matching and distributor lookup.

1G00 NAND Gate, 2-Input, 3.6V, 4mA, SC, SMT Product overview: SN74AUP1G00DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 4mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 4mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUP1G00DCKT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

NAND Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO5

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUP1G00DCKT - 1099526-SN74AUP1G00DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUP1G00DCKT
1099526-SN74AUP1G00DCKT
Logic - Logic - Gates and Inverters - SN74AUP1G00DCKT 1099526-SN74AUP1G00DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1099526-SN74AUP1G00D CKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 0.5μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099526-SN74AUP1G00DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.5μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G00DCKTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DCKTCT-ND
Gates and Inverters 296-SN74AUP1G00DCKTCT-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74AUP1G00DCKTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUP1G00DCKTTR-ND
Gates and Inverters 296-SN74AUP1G00DCKTTR-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUP1G00DCKT
Logic Gates SN74AUP1G00DCKT
Logic Gates Lo PWR SNGL 2Input Pos NAND Gate

Logic Gates Lo PWR SNGL 2Input Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G00DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G00DCKT
Logic - Gates and Inverters SN74AUP1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74AUP1G00DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G00DCKT
Gates and Inverters SN74AUP1G00DCKT
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G00DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G00DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G00DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G00DCKT 705-SN74AUP1G00DCKT SN74AUP1G00DCKT 1099526-SN74AUP1G00DCKT 296-SN74AUP1G00DCKTCT-ND SN74AUP1G00DCKT SN74AUP1G00DCKT SN74AUP1G00DCKT SN74AUP1G00DCKT
Product Name SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate 3.6V 4mA Logic IC Logic - Logic - Gates and Inverters - SN74AUP1G00DCKT Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 3.6V 0.8 V ~ 3.6 V 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 3.6V
Logic Family AUP CMOS
Propagation Delay 28.4 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 9.00E-4 mA 5.00E-4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details