Texas Instruments SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DCKRG4

Description
Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote
Description
Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-power single 2-input positive-NAND gate in a 5-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating voltage range of 0.8V to 3.6V, a propagation delay of 4.8ns maximum at 3.3V, and a quiescent current of 0.9µA maximum. The device supports live insertion, partial-power-down mode, and back-drive protection, with input hysteresis of 250mV typical at 3.3V. It is qualified for operation from -40°C to 85°C and meets ESD performance standards of 2000V HBM and 1000V CDM.

Datasheet Summary
Powered by GS/AI

Low-power single 2-input positive-NAND gate in a 5-pin SC70 package, measuring 2.00mm × 1.25mm, with an operating voltage range of 0.8V to 3.6V, a propagation delay of 4.8ns maximum at 3.3V, and a quiescent current of 0.9µA maximum. The device supports live insertion, partial-power-down mode, and back-drive protection, with input hysteresis of 250mV typical at 3.3V. It is qualified for operation from -40°C to 85°C and meets ESD performance standards of 2000V HBM and 1000V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate - SN74AUP1G00DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate
SN74AUP1G00DCKRG4
SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate SN74AUP1G00DCKRG4
Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85

Low-Power Single Two-Input Positive-NAND Gate 5-SC70 -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74AUP1G00DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUP1G00DCKRG4-ND
Gates and Inverters SN74AUP1G00DCKRG4-ND
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.6V Logic IC
705-SN74AUP1G00DCKRG4
Low-Power 3.6V Logic IC 705-SN74AUP1G00DCKRG4
Low-Power CMOS NAND Gate, 3.6V, SC Package, 6.5ns Delay Product overview: SN74AUP1G00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DCKRG 4 can be used for catalog matching and distributor lookup.

Low-Power CMOS NAND Gate, 3.6V, SC Package, 6.5ns Delay Product overview: SN74AUP1G00DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUP1G00DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1094906-SN74AUP1G00DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1094906-SN74AUP1G00DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1094906-SN74AUP1G00DCKRG4
Win Source Part Number: 1094906-SN74AUP1G00D CKRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AUP1G00

Win Source Part Number: 1094906-SN74AUP1G00DCKRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.5ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AUP1G00

Buy Now Datasheet
Gates and Inverters - SN74AUP1G00DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUP1G00DCKRG4
Gates and Inverters SN74AUP1G00DCKRG4
NAND Gate IC 1 Channel SC-70-5

NAND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUP1G00DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUP1G00DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUP1G00DCKRG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Lo PWR SNGL 2Input Pos NAND Gate

Logic Gates Lo PWR SNGL 2Input Pos NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUP1G00DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUP1G00DCKRG4
Logic - Gates and Inverters SN74AUP1G00DCKRG4
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUP1G00DCKRG4 SN74AUP1G00DCKRG4-ND 705-SN74AUP1G00DCKRG4 1094906-SN74AUP1G00DCKRG4 SN74AUP1G00DCKRG4 SN74AUP1G00DCKRG4 SN74AUP1G00DCKRG4 SN74AUP1G00DCKRG4
Product Name SN74AUP1G00 Low-Power Single Two-Input Positive-NAND Gate Gates and Inverters Low-Power 3.6V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NAND NOT; NAND
Supply Voltage 3.6V; 0.8,1.2,1.5,1.8,2.5,3.3 0.8V ~ 3.6V 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High)
Logic Family AUP
Propagation Delay 28.4 ns 6.5 ns 6.5 ns 6.5 ns
Operating Current 9.00E-4 mA 4 mA 5.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 11C01FC - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR; NOR
Output Type Differential
View Details
2 suppliers
Logic IC - 732-100124FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 705-5413DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers