Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUCH245RGYR SN74AUCH245RGYR

Description
Bus Transceiver, AUC Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20
Request a Quote Datasheet
Description
Bus Transceiver, AUC Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AUCH245RGYR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AUC Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20

Bus Transceiver, AUC Series, 8-Func, 8-Bit, True Output, CMOS, PQCC20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUCH245RGYR - 1254064-SN74AUCH245RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUCH245RGYR
1254064-SN74AUCH245RGYR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUCH245RGYR 1254064-SN74AUCH245RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1254064-SN74AUCH245R GYR Series: 74AUCH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AUCH245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): SN74AUCH245GQNR; SN74AUCH245RGYRG4; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254064-SN74AUCH245RGYR
Series: 74AUCH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AUCH245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): SN74AUCH245GQNR; SN74AUCH245RGYRG4;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUCH245RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AUCH245RGYR
Buffers, Drivers, Receivers, Transceivers SN74AUCH245RGYR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74AUCH245RGYR 1254064-SN74AUCH245RGYR SN74AUCH245RGYR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUCH245RGYR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details