Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 85
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE OR 4CH 2-INP 14VQFN
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE OR 4CH 2-INP 14VQFN
Logic Gates Quad 2Input Pos OR Gates
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC32RGYRG4 | SN74AUC32RGYRG4-ND | SN74AUC32RGYRG4 | SN74AUC32RGYRG4 | SN74AUC32RGYRG4 | SN74AUC32RGYRG4 |
| Product Name | SN74AUC32 Quadruple 2-Input Positive-OR Gate | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR | OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | ||
| Logic Family | AUC | |||||
| Propagation Delay | 5.3 ns | 2.1 ns | ||||
| Operating Current | 0.0100 mA | 0.0100 mA | 9 mA |