Texas Instruments SN74AUC32 Quadruple 2-Input Positive-OR Gate SN74AUC32RGYR

Description
Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 85
Request a Quote
Description
Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate designed for 0.8-V to 2.7-V operation, optimized for 1.65-V to 1.95-V VCC, with a 14-pin VQFN (RGY) package measuring 3.75 mm × 3.75 mm, and an operating temperature range of -40°C to 85°C. The device offers 8-mA output drive at 1.8 V, a maximum propagation delay of 2.2 ns at 1.8 V, and supports partial-power-down mode with I_off circuitry. It meets JESD78, Class II latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate designed for 0.8-V to 2.7-V operation, optimized for 1.65-V to 1.95-V VCC, with a 14-pin VQFN (RGY) package measuring 3.75 mm × 3.75 mm, and an operating temperature range of -40°C to 85°C. The device offers 8-mA output drive at 1.8 V, a maximum propagation delay of 2.2 ns at 1.8 V, and supports partial-power-down mode with I_off circuitry. It meets JESD78, Class II latch-up performance exceeding 100 mA and ESD protection exceeding 2000 V HBM, 200 V MM, and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC32 Quadruple 2-Input Positive-OR Gate - SN74AUC32RGYR - Texas Instruments
Dallas, TX, United States
SN74AUC32 Quadruple 2-Input Positive-OR Gate
SN74AUC32RGYR
SN74AUC32 Quadruple 2-Input Positive-OR Gate SN74AUC32RGYR
Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 85

Quadruple 2-Input Positive-OR Gate 14-VQFN -40 to 85

Buy Now Datasheet
 - SN74AUC32RGYR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

OR Gate, AUC Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC32RGYR - 1099521-SN74AUC32RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC32RGYR
1099521-SN74AUC32RGYR
Logic - Logic - Gates and Inverters - SN74AUC32RGYR 1099521-SN74AUC32RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1099521-SN74AUC32RGY R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099521-SN74AUC32RGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-16754-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16754-2-ND
Gates and Inverters 296-16754-2-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16754-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16754-6-ND
Gates and Inverters 296-16754-6-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-16754-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16754-1-ND
Gates and Inverters 296-16754-1-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Singapore, Singapore
2.7V QFN Logic IC
705-SN74AUC32RGYR
2.7V QFN Logic IC 705-SN74AUC32RGYR
CMOS OR Gate IC, 4x2-Input, 2.7V, QFN, -40 to 85°C Product overview: SN74AUC32RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC32RGYR can be used for catalog matching and distributor lookup.

CMOS OR Gate IC, 4x2-Input, 2.7V, QFN, -40 to 85°C Product overview: SN74AUC32RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, QFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, QFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC32RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC32RGYR
Logic Gates SN74AUC32RGYR
Logic Gates Quad 2-Input Pos- OR Gate

Logic Gates Quad 2-Input Pos- OR Gate

Buy Now Datasheet
Gates and Inverters - SN74AUC32RGYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC32RGYR
Gates and Inverters SN74AUC32RGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC32RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC32RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC32RGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site
Gates and Inverters - SN74AUC32RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC32RGYR
Gates and Inverters SN74AUC32RGYR
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now
Logic - Gates and Inverters - SN74AUC32RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC32RGYR
Logic - Gates and Inverters SN74AUC32RGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC32RGYR SN74AUC32RGYR 1099521-SN74AUC32RGYR 296-16754-2-ND 705-SN74AUC32RGYR SN74AUC32RGYR SN74AUC32RGYR SN74AUC32RGYR SN74AUC32RGYR SN74AUC32RGYR
Product Name SN74AUC32 Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74AUC32RGYR Gates and Inverters 2.7V QFN Logic IC Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 5.3 ns 2.1 ns 2.1 ns 2.1 ns 2.1 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54S64DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details