Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245ZKER SN74AUC32245ZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 065353-SN74AUC32245Z KER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): SN74AUC32245GKER; 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065353-SN74AUC32245Z KER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): SN74AUC32245GKER; 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245ZKER - 065353-SN74AUC32245ZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245ZKER
065353-SN74AUC32245ZKER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245ZKER 065353-SN74AUC32245ZKER
Manufacturer: Texas Instruments Win Source Part Number: 065353-SN74AUC32245Z KER Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 96-PBGA MICROSTAR (13.6x5.6) Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): SN74AUC32245GKER; 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065353-SN74AUC32245ZKER
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 4
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 96-PBGA MICROSTAR (13.6x5.6)
Supply Voltage - Operating: 0.8 V to 2.7 V
Alternative Parts (Cross-Reference): SN74AUC32245GKER; 74AUC32245BFI; 74AUC32245BFI8; SN74AUC32245ZKER;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AUC32245ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AUC32245ZKER
Buffers, Drivers, Receivers, Transceivers SN74AUC32245ZKER
Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)

Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-PBGA MICROSTAR (13.6x5.6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 065353-SN74AUC32245ZKER SN74AUC32245ZKER
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32245ZKER Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 96-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3243ECV - 874165-ICL3243ECV - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details