Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32244ZKER SN74AUC32244ZKER

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254057-SN74AUC32244 ZKER Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74AUC32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): SN74AUC32244GKE; SN74AUC32244GKER; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254057-SN74AUC32244 ZKER Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74AUC32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): SN74AUC32244GKE; SN74AUC32244GKER; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32244ZKER - 1254057-SN74AUC32244ZKER - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32244ZKER
1254057-SN74AUC32244ZKER
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32244ZKER 1254057-SN74AUC32244ZKER
Manufacturer: Texas Instruments Win Source Part Number: 1254057-SN74AUC32244 ZKER Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 96-LFBGA Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 8 Number of Bits per Element: 4 Family Name: SN74AUC32244 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6) Alternative Parts (Cross-Reference): SN74AUC32244GKE; SN74AUC32244GKER; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254057-SN74AUC32244ZKER
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 96-LFBGA
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 8
Number of Bits per Element: 4
Family Name: SN74AUC32244
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 96-PBGA MICROSTAR (13.6x5.6)
Alternative Parts (Cross-Reference): SN74AUC32244GKE; SN74AUC32244GKER;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254057-SN74AUC32244ZKER
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC32244ZKER
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details