Dual 2-input exclusive-OR gate in 8-pin DSBGA (YZP) package, operating from 0.8 V to 2.7 V with a maximum propagation delay of 1.7 ns at 1.8 V, and supporting a supply current of 10 mA maximum. Fully specified for operation from -40°C to 85°C with latch-up performance exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM. I/O tolerant to 3.6 V while operating at 1.8 V.
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-DSBGA -40 to 85
XOR Gate, AUC Series, 2-Func, 2-Input, CMOS
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE XOR 2CH 2-INP 8DSBGA
Logic Gates DUAL 2Inpt EXCL Gt
IC GATE XOR 2CH 2-INP 8DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AUC2G86YZPR | SN74AUC2G86YZPR | 296-SN74AUC2G86YZPRTR-ND | SN74AUC2G86YZPR | SN74AUC2G86YZPR | SN74AUC2G86YZPR | SN74AUC2G86YZPR |
| Product Name | SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | |||
| Logic Family | AUC | CMOS | |||||
| Propagation Delay | 5.8 ns | 2 ns | |||||
| Operating Current | 0.0100 mA | 9 mA | 0.0100 mA |