Texas Instruments SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE SN74AUC2G86DCURG4

Description
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE - SN74AUC2G86DCURG4 - Texas Instruments
Dallas, TX, United States
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE
SN74AUC2G86DCURG4
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE SN74AUC2G86DCURG4
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85

DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257933-SN74AUC2G86DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257933-SN74AUC2G86DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257933-SN74AUC2G86DCURG4
Win Source Part Number: 1257933-SN74AUC2G86D CURG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUC2G86DCUR G4,TEXTISSN74AUC2G86 DCURG4 Base Product Number: 74AUC2G86

Win Source Part Number: 1257933-SN74AUC2G86DCURG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUC2G86DCURG4,TEXTISSN74AUC2G86DCURG4
Base Product Number: 74AUC2G86

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G86DCURG4
Dual 2.7V Logic IC 705-SN74AUC2G86DCURG4
Dual 2-Input XOR Gate, 2.7V, 8-VSSOP, 2ns Product overview: SN74AUC2G86DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCURG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input XOR Gate, 2.7V, 8-VSSOP, 2ns Product overview: SN74AUC2G86DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G86DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC2G86DCURG4-ND
Gates and Inverters SN74AUC2G86DCURG4-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
 - SN74AUC2G86DCURG4 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G86DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G86DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G86DCURG4
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74AUC2G86DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G86DCURG4
Gates and Inverters SN74AUC2G86DCURG4
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates DUAL 2Inpt EXCLUSIVE OR GATE

Logic Gates DUAL 2Inpt EXCLUSIVE OR GATE

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G86DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G86DCURG4
Logic - Gates and Inverters SN74AUC2G86DCURG4
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G86DCURG4 1257933-SN74AUC2G86DCURG4 705-SN74AUC2G86DCURG4 SN74AUC2G86DCURG4-ND SN74AUC2G86DCURG4 SN74AUC2G86DCURG4 SN74AUC2G86DCURG4 SN74AUC2G86DCURG4 SN74AUC2G86DCURG4
Product Name SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE Integrated Circuits (ICs) - Logic - Gates and Inverters Dual 2.7V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR OR; XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 5.8 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-88576012A - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-86842012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
3 suppliers