Texas Instruments SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE SN74AUC2G86DCUR

Description
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE - SN74AUC2G86DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE
SN74AUC2G86DCUR
SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE SN74AUC2G86DCUR
DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85

DUAL 2-INPUT EXCLUSIVE-OR GATE 8-US8 -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G86DCUR - 1254053-SN74AUC2G86DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G86DCUR
1254053-SN74AUC2G86DCUR
Logic - Logic - Gates and Inverters - SN74AUC2G86DCUR 1254053-SN74AUC2G86DCUR
Manufacturer: Texas Instruments Win Source Part Number: 1254053-SN74AUC2G86D CUR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF Logic Level - Low: 0 V ~ 0.7 V Logic Level - High: 1.7V Family Name: SN74AUC2G86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): SN74AUC2G86DCURG4; SN74AUC2G86DCURE4; SN74AUC2G86YEPR; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254053-SN74AUC2G86DCUR
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Logic Level - Low: 0 V ~ 0.7 V
Logic Level - High: 1.7V
Family Name: SN74AUC2G86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74AUC2G86DCURG4; SN74AUC2G86DCURE4; SN74AUC2G86YEPR;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC2G86DCUR
2.7V Logic IC 705-SN74AUC2G86DCUR
2-Input XOR Gate, 2.7V, CMOS, VSSOP, 2ns PD Product overview: SN74AUC2G86DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCUR can be used for catalog matching and distributor lookup.

2-Input XOR Gate, 2.7V, CMOS, VSSOP, 2ns PD Product overview: SN74AUC2G86DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G86DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AUC2G86DCUR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-16836-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16836-2-ND
Gates and Inverters 296-16836-2-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-16836-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16836-6-ND
Gates and Inverters 296-16836-6-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-16836-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-16836-1-ND
Gates and Inverters 296-16836-1-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G86DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G86DCUR
Logic - Gates and Inverters SN74AUC2G86DCUR
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G86DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G86DCUR
Gates and Inverters SN74AUC2G86DCUR
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G86DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G86DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G86DCUR
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G86DCUR 1254053-SN74AUC2G86DCUR 705-SN74AUC2G86DCUR SN74AUC2G86DCUR 296-16836-2-ND SN74AUC2G86DCUR SN74AUC2G86DCUR SN74AUC2G86DCUR
Product Name SN74AUC2G86 DUAL 2-INPUT EXCLUSIVE-OR GATE Logic - Logic - Gates and Inverters - SN74AUC2G86DCUR 2.7V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE OR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 5.8 ns 2 ns 2 ns 2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details