Texas Instruments Standard Linear and Logic Dual 2.7V 50MHz Logic IC SN74AUC2G79DCUR

Description
Dual D-Type Flip-Flop, 2.7V, CMOS, 50MHz, VSSOP Product overview: SN74AUC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 2.7V, CMOS, 50MHz, VSSOP Product overview: SN74AUC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 2.7V 50MHz Logic IC
706-SN74AUC2G79DCUR
Dual 2.7V 50MHz Logic IC 706-SN74AUC2G79DCUR
Dual D-Type Flip-Flop, 2.7V, CMOS, 50MHz, VSSOP Product overview: SN74AUC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCUR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 2.7V, CMOS, 50MHz, VSSOP Product overview: SN74AUC2G79DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, 50MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, 50MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AUC2G79DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AUC2G79DCUR
Product Name Dual 2.7V 50MHz Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details