Texas Instruments Standard Linear and Logic Dual 2.7V Interface Transceiver IC SN74AUC2G34DRLRG4

Description
Dual Buffer IC, 2.7V, CMOS, Non-Inv, 2-Bit, SOT-563 Product overview: SN74AUC2G34DRLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.7V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUC2G34DRLRG 4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Buffer IC, 2.7V, CMOS, Non-Inv, 2-Bit, SOT-563 Product overview: SN74AUC2G34DRLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.7V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUC2G34DRLRG 4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 2.7V Interface Transceiver IC - 704-SN74AUC2G34DRLRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.7V Interface Transceiver IC
704-SN74AUC2G34DRLRG4
Dual 2.7V Interface Transceiver IC 704-SN74AUC2G34DRLRG4
Dual Buffer IC, 2.7V, CMOS, Non-Inv, 2-Bit, SOT-563 Product overview: SN74AUC2G34DRLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.7V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUC2G34DRLRG 4 can be used for catalog matching and distributor lookup.

Dual Buffer IC, 2.7V, CMOS, Non-Inv, 2-Bit, SOT-563 Product overview: SN74AUC2G34DRLRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 2.7V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AUC2G34DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 704-SN74AUC2G34DRLRG4
Product Name Dual 2.7V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-177 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 710-CY7B923-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details