Dual Buffer Gate 6-SC70 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC2G34DCKRE4 |
| Product Name | SN74AUC2G34 Dual Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 6.4 ns |