Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DCKR SN74AUC2G34DCKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254049-SN74AUC2G34D CKR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74AUC2G34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74AUC2G34YZAR; SN74AUC2G34YEAR; SN74AUC2G34YEPR; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254049-SN74AUC2G34D CKR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74AUC2G34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74AUC2G34YZAR; SN74AUC2G34YEAR; SN74AUC2G34YEPR; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DCKR - 1254049-SN74AUC2G34DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DCKR
1254049-SN74AUC2G34DCKR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DCKR 1254049-SN74AUC2G34DCKR
Manufacturer: Texas Instruments Win Source Part Number: 1254049-SN74AUC2G34D CKR Series: 74AUC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Operating Supply Voltage: 0.8 V ~ 2.7 V Number of Elements: 2 Number of Bits per Element: 1 Family Name: SN74AUC2G34 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): SN74AUC2G34YZAR; SN74AUC2G34YEAR; SN74AUC2G34YEPR; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254049-SN74AUC2G34DCKR
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74AUC2G34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): SN74AUC2G34YZAR; SN74AUC2G34YEAR; SN74AUC2G34YEPR;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254049-SN74AUC2G34DCKR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC2G34DCKR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details