Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74AUC2G32DCURG4 SN74AUC2G32DCURG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099507-SN74AUC2G32D CURG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099507-SN74AUC2G32D CURG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AUC2G32DCURG4 - 1099507-SN74AUC2G32DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G32DCURG4
1099507-SN74AUC2G32DCURG4
Logic - Logic - Gates and Inverters - SN74AUC2G32DCURG4 1099507-SN74AUC2G32DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1099507-SN74AUC2G32D CURG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099507-SN74AUC2G32DCURG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G32DCURG4
Dual 2.7V Logic IC 705-SN74AUC2G32DCURG4
Dual 2-Input OR Gate, 2.7V, CMOS, VSSOP-8 Product overview: SN74AUC2G32DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32DCURG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate, 2.7V, CMOS, VSSOP-8 Product overview: SN74AUC2G32DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G32DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC2G32DCURG4-ND
Gates and Inverters SN74AUC2G32DCURG4-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G32DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G32DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G32DCURG4
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74AUC2G32DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G32DCURG4
Gates and Inverters SN74AUC2G32DCURG4
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74AUC2G32DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G32DCURG4
Logic - Gates and Inverters SN74AUC2G32DCURG4
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1099507-SN74AUC2G32DCURG4 705-SN74AUC2G32DCURG4 SN74AUC2G32DCURG4-ND SN74AUC2G32DCURG4 SN74AUC2G32DCURG4 SN74AUC2G32DCURG4
Product Name Logic - Logic - Gates and Inverters - SN74AUC2G32DCURG4 Dual 2.7V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; OR; OR Gate OR; OR GATE OR OR OR; OR Gate NOT; OR
Supply Voltage 0.8 V ~ 2.7 V 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Inputs 2 2 2 2
Propagation Delay 1.7 ns 1.7 ns 1.7 ns
Low Level Output Current (Sink) 9 mA 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ALS32J/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Quad 2-input OR gate - 74AHCT32BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers