Texas Instruments SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE SN74AUC2G32DCUR

Description
DUAL 2-INPUT POSITIVE-OR GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-OR GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE - SN74AUC2G32DCUR - Texas Instruments
Dallas, TX, United States
SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE
SN74AUC2G32DCUR
SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE SN74AUC2G32DCUR
DUAL 2-INPUT POSITIVE-OR GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-OR GATE 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.7V Logic IC
705-SN74AUC2G32DCUR
2.7V Logic IC 705-SN74AUC2G32DCUR
2-Input OR Gate IC, 2.7V, CMOS, VSSOP, 1.7ns PD Product overview: SN74AUC2G32DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32DCUR can be used for catalog matching and distributor lookup.

2-Input OR Gate IC, 2.7V, CMOS, VSSOP, 1.7ns PD Product overview: SN74AUC2G32DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18887-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18887-2-ND
Gates and Inverters 296-18887-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18887-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18887-1-ND
Gates and Inverters 296-18887-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-18887-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18887-6-ND
Gates and Inverters 296-18887-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G32DCUR - 065346-SN74AUC2G32DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G32DCUR
065346-SN74AUC2G32DCUR
Logic - Logic - Gates and Inverters - SN74AUC2G32DCUR 065346-SN74AUC2G32DCUR
Manufacturer: Texas Instruments Win Source Part Number: 065346-SN74AUC2G32DC UR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065346-SN74AUC2G32DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUC2G32DCUR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G32DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G32DCUR
Gates and Inverters SN74AUC2G32DCUR
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now
Gates and Inverters - SN74AUC2G32DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AUC2G32DCUR
Gates and Inverters SN74AUC2G32DCUR
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AUC2G32DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G32DCUR
Logic - Gates and Inverters SN74AUC2G32DCUR
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G32DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G32DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G32DCUR
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G32DCUR
Logic Gates SN74AUC2G32DCUR
Logic Gates DUAL2 Inpt Pos OR Gate

Logic Gates DUAL2 Inpt Pos OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G32DCUR 705-SN74AUC2G32DCUR 296-18887-2-ND 065346-SN74AUC2G32DCUR SN74AUC2G32DCUR SN74AUC2G32DCUR SN74AUC2G32DCUR SN74AUC2G32DCUR SN74AUC2G32DCUR SN74AUC2G32DCUR
Product Name SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE 2.7V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC2G32DCUR Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE OR NOT; OR; OR Gate OR OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 7.5 ns 1.7 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 9 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54S02J - 162969-54S02J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 5438FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers