Texas Instruments SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE SN74AUC2G32DCTR

Description
DUAL 2-INPUT POSITIVE-OR GATE 8-SM8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-OR GATE 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE - SN74AUC2G32DCTR - Texas Instruments
Dallas, TX, United States
SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE
SN74AUC2G32DCTR
SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE SN74AUC2G32DCTR
DUAL 2-INPUT POSITIVE-OR GATE 8-SM8 -40 to 85

DUAL 2-INPUT POSITIVE-OR GATE 8-SM8 -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-18886-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18886-2-ND
Gates and Inverters 296-18886-2-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-18886-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18886-1-ND
Gates and Inverters 296-18886-1-ND
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V SSOP Logic IC
705-SN74AUC2G32DCTR
Dual 2.7V SSOP Logic IC 705-SN74AUC2G32DCTR
Dual 2-Input CMOS OR Gate IC, 2.7V, SSOP Product overview: SN74AUC2G32DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32DCTR can be used for catalog matching and distributor lookup.

Dual 2-Input CMOS OR Gate IC, 2.7V, SSOP Product overview: SN74AUC2G32DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G32DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G32DCTR - 047123-SN74AUC2G32DCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G32DCTR
047123-SN74AUC2G32DCTR
Logic - Logic - Gates and Inverters - SN74AUC2G32DCTR 047123-SN74AUC2G32DCTR
Manufacturer: Texas Instruments Win Source Part Number: 047123-SN74AUC2G32DC TR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SM8 Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 047123-SN74AUC2G32DCTR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.7ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SM8
Dimension: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74AUC2G32DCTR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, AUC Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G32DCTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G32DCTR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G32DCTR
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74AUC2G32DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G32DCTR
Gates and Inverters SN74AUC2G32DCTR
OR Gate IC 2 Channel SM8

OR Gate IC 2 Channel SM8

Buy Now
Logic - Gates and Inverters - SN74AUC2G32DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G32DCTR
Logic - Gates and Inverters SN74AUC2G32DCTR
IC GATE OR 2CH 2-INP SM8

IC GATE OR 2CH 2-INP SM8

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G32DCTR 296-18886-2-ND 705-SN74AUC2G32DCTR 047123-SN74AUC2G32DCTR SN74AUC2G32DCTR SN74AUC2G32DCTR SN74AUC2G32DCTR SN74AUC2G32DCTR
Product Name SN74AUC2G32 DUAL 2-INPUT POSITIVE-OR GATE Gates and Inverters Dual 2.7V SSOP Logic IC Logic - Logic - Gates and Inverters - SN74AUC2G32DCTR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR OR; OR GATE NOT; OR; OR Gate OR OR OR; OR Gate NOT; OR
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 2.7V 0.8 V ~ 2.7 V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC CMOS
Propagation Delay 7.5 ns 1.7 ns 1.7 ns 1.7 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers