Dual Buffer/Driver with 3-State Outputs 8-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC2G241YZPR |
| Product Name | SN74AUC2G241 Dual Buffer/Driver with 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Output Type | 3-State |
| Logic Family | AUC |