Texas Instruments SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08YZPR

Description
DUAL 2-INPUT POSITIVE-AND GATE 8-DSBGA -40 to 85
Request a Quote
Description
DUAL 2-INPUT POSITIVE-AND GATE 8-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC2G08YZPR is a dual 2-input positive-AND gate in a DSBGA (YZP) package with 8 pins, designed for operation between 0.8 V and 2.7 V with optimal performance at 1.65 V to 1.95 V. It features 8 mA output drive at 1.8 V, 10 mA quiescent power consumption at 1.8 V, a propagation delay of 1.5 ns at 1.8 V, and supports partial-power-down mode. The device is rated for operation from -40°C to 85°C and complies with ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM. It is a NanoFree™ package using the die as the package, with dimensions consistent with a 0.23-mm large bump configuration and a 4.0 mm pitch. The device is fully specified for I_off partial-power-down applications and is lead-free with SnAgCu solder bumps.

Datasheet Summary
Powered by GS/AI

The SN74AUC2G08YZPR is a dual 2-input positive-AND gate in a DSBGA (YZP) package with 8 pins, designed for operation between 0.8 V and 2.7 V with optimal performance at 1.65 V to 1.95 V. It features 8 mA output drive at 1.8 V, 10 mA quiescent power consumption at 1.8 V, a propagation delay of 1.5 ns at 1.8 V, and supports partial-power-down mode. The device is rated for operation from -40°C to 85°C and complies with ESD protection standards of 2000 V HBM, 200 V MM, and 1000 V CDM. It is a NanoFree™ package using the die as the package, with dimensions consistent with a 0.23-mm large bump configuration and a 4.0 mm pitch. The device is fully specified for I_off partial-power-down applications and is lead-free with SnAgCu solder bumps.

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE - SN74AUC2G08YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE
SN74AUC2G08YZPR
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08YZPR
DUAL 2-INPUT POSITIVE-AND GATE 8-DSBGA -40 to 85

DUAL 2-INPUT POSITIVE-AND GATE 8-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V BGA Logic IC
705-SN74AUC2G08YZPR
Dual 2.7V BGA Logic IC 705-SN74AUC2G08YZPR
Dual 2-Input AND Gate, CMOS, 2.7V, 1.6ns, BGA Product overview: SN74AUC2G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08YZPR can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, CMOS, 2.7V, 1.6ns, BGA Product overview: SN74AUC2G08YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AUC2G08YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC2G08YZPRTR-ND
Gates and Inverters 296-SN74AUC2G08YZPRTR-ND
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AUC2G08YZPR - 065344-SN74AUC2G08YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AUC2G08YZPR
065344-SN74AUC2G08YZPR
Logic - Logic - Gates and Inverters - SN74AUC2G08YZPR 065344-SN74AUC2G08YZPR
Manufacturer: Texas Instruments Win Source Part Number: 065344-SN74AUC2G08YZ PR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF Current - Quiescent (Max): 10μA Logic Level - Low: 0 V to 0.7 V Logic Level - High: 1.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 0.8 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 065344-SN74AUC2G08YZPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 1.6ns @ 2.5V, 30pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0 V to 0.7 V
Logic Level - High: 1.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74AUC2G08YZPR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AUC Series, 2-Func, 2-Input, CMOS

AND Gate, AUC Series, 2-Func, 2-Input, CMOS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AUC2G08YZPR
Logic Gates SN74AUC2G08YZPR
Logic Gates DUAL2Inpt+ANDGt

Logic Gates DUAL2Inpt+ANDGt

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC2G08YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G08YZPR
Logic - Gates and Inverters SN74AUC2G08YZPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G08YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G08YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G08YZPR
IC GATE AND 2CH 2-INP 8DSBGA

IC GATE AND 2CH 2-INP 8DSBGA

Supplier's Site
Gates and Inverters - SN74AUC2G08YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G08YZPR
Gates and Inverters SN74AUC2G08YZPR
AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

AND Gate IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G08YZPR 705-SN74AUC2G08YZPR 296-SN74AUC2G08YZPRTR-ND 065344-SN74AUC2G08YZPR SN74AUC2G08YZPR SN74AUC2G08YZPR SN74AUC2G08YZPR SN74AUC2G08YZPR SN74AUC2G08YZPR
Product Name SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE Dual 2.7V BGA Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AUC2G08YZPR Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND NOT; AND AND AND; AND Gate
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8 V ~ 2.7 V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC CMOS
Propagation Delay 9.2 ns 1.6 ns 1.6 ns 1.6 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F14DM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers