Texas Instruments SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08DCURG4

Description
DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85
Request a Quote Datasheet
Description
DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE - SN74AUC2G08DCURG4 - Texas Instruments
Dallas, TX, United States
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE
SN74AUC2G08DCURG4
SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE SN74AUC2G08DCURG4
DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85

DUAL 2-INPUT POSITIVE-AND GATE 8-US8 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G08DCURG4
Dual 2.7V Logic IC 705-SN74AUC2G08DCURG4
Dual 2-Input AND Gate, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G08DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08DCURG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate, 2.7V, CMOS, VSSOP Product overview: SN74AUC2G08DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G08DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G08DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AUC2G08DCURG4-ND
Gates and Inverters SN74AUC2G08DCURG4-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74AUC2G08DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G08DCURG4
Gates and Inverters SN74AUC2G08DCURG4
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G08DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G08DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G08DCURG4
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G08DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G08DCURG4
Logic - Gates and Inverters SN74AUC2G08DCURG4
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates DUAL 2Input Pos AND GATE

Logic Gates DUAL 2Input Pos AND GATE

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G08DCURG4 705-SN74AUC2G08DCURG4 SN74AUC2G08DCURG4-ND SN74AUC2G08DCURG4 SN74AUC2G08DCURG4 SN74AUC2G08DCURG4 SN74AUC2G08DCURG4
Product Name SN74AUC2G08 DUAL 2-INPUT POSITIVE-AND GATE Dual 2.7V Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND AND; AND GATE AND AND; AND Gate AND NOT; AND
Supply Voltage 0.8,1.2,1.5,1.8,2.5 2.7V 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Logic Family AUC
Propagation Delay 9.2 ns 1.6 ns 1.6 ns
Operating Current 0.0100 mA 9 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers