Dual Buffer/Driver with Open-Drain Outputs 6-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AUC2G07DBVR |
| Product Name | SN74AUC2G07 Dual Buffer/Driver with Open-Drain Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Logic Family | AUC |
| Propagation Delay | 4.3 ns |