Texas Instruments SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs SN74AUC2G06YZPR

Description
Dual Inverter Buffer/Driver with Open Drain Outputs 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual Inverter Buffer/Driver with Open Drain Outputs 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs - SN74AUC2G06YZPR - Texas Instruments
Dallas, TX, United States
SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs
SN74AUC2G06YZPR
SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs SN74AUC2G06YZPR
Dual Inverter Buffer/Driver with Open Drain Outputs 6-DSBGA -40 to 85

Dual Inverter Buffer/Driver with Open Drain Outputs 6-DSBGA -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257964-SN74AUC2G06YZPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257964-SN74AUC2G06YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257964-SN74AUC2G06YZPR
Win Source Part Number: 1257964-SN74AUC2G06Y ZPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Features: Open Drain Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: -, 9mA Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AUC2G06YZP R,-SN74AUC2G06YZPRR, 296-SN74AUC2G06YZPRT R,296-SN74AUC2G06YZP RDKR,296-18577-1,296 -18577-2,296-SN74AUC 2G06YZPRCT,296-18577 -2,2156-SN74AUC2G06Y ZPR,296-18577-1,-296 -18577-1,-296-18577- 1 Base Product Number: 74AUC2G06

Win Source Part Number: 1257964-SN74AUC2G06YZPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: -, 9mA
Max Propagation Delay @ V, Max CL: 1.2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUC2G06YZPR,-SN74AUC2G06YZPRR,296-SN74AUC2G06YZPRTR,296-SN74AUC2G06YZPRDKR,296-18577-1,296-18577-2,296-SN74AUC2G06YZPRCT,296-18577-2,2156-SN74AUC2G06YZPR,296-18577-1,-296-18577-1,-296-18577-1
Base Product Number: 74AUC2G06

Buy Now Datasheet
Gates and Inverters - 296-SN74AUC2G06YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AUC2G06YZPRTR-ND
Gates and Inverters 296-SN74AUC2G06YZPRTR-ND
Inverter IC 2 Channel Open Drain 6-DSBGA

Inverter IC 2 Channel Open Drain 6-DSBGA

Buy Now Datasheet
Singapore, Singapore
Dual 2.7V Logic IC
705-SN74AUC2G06YZPR
Dual 2.7V Logic IC 705-SN74AUC2G06YZPR
Dual Inverter Buffer/Driver, 2-Bit, CMOS, Open Drain, 1.2ns, 2.7V Product overview: SN74AUC2G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G06YZPR can be used for catalog matching and distributor lookup.

Dual Inverter Buffer/Driver, 2-Bit, CMOS, Open Drain, 1.2ns, 2.7V Product overview: SN74AUC2G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.7V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 2.7V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC2G06YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC2G06YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC2G06YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC2G06YZPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site
Logic - Gates and Inverters - SN74AUC2G06YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC2G06YZPR
Logic - Gates and Inverters SN74AUC2G06YZPR
IC INVERTER OD 2CH 2-INP 6DSBGA

IC INVERTER OD 2CH 2-INP 6DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74AUC2G06YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC2G06YZPR
Gates and Inverters SN74AUC2G06YZPR
Inverter IC 2 Channel Open Drain 6-DSBGA

Inverter IC 2 Channel Open Drain 6-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AUC2G06YZPR 1257964-SN74AUC2G06YZPR 296-SN74AUC2G06YZPRTR-ND 705-SN74AUC2G06YZPR SN74AUC2G06YZPR SN74AUC2G06YZPR SN74AUC2G06YZPR
Product Name SN74AUC2G06 Dual Inverter Buffer/Driver with Open Drain Outputs Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual 2.7V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver NOT; Inverter NOT NOT; Buffer/Driver; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 0.8,1.2,1.5,1.8,2.5 0.8V ~ 2.7V 0.8V ~ 2.7V 2.7V 1.7V (Low), 0V ~ 0.7V (High) 0.8V ~ 2.7V
Logic Family AUC
Propagation Delay 4.1 ns 1.2 ns 1.2 ns 1.2 ns
Operating Current 0.0100 mA 0.0100 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details